Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Microchip Technology
Win Source Part Number 258683-EMC2013-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2013-2 CAD Model

Description

Microchip Technology's EMC2013-2 - Precision Fan Speed Controller

The EMC2013-2 from Microchip Technology is a state-of-the-art fan speed controller specifically designed to meet the sophisticated cooling requirements of modern electronic systems. This advanced device provides enhanced features that ensure optimal thermal management and improved acoustic performance of fans used in desktops, laptops, servers, and various other electronic applications.

Key Features

  • Temperature Monitoring: The EMC2013-2 is equipped with multiple temperature sensors that allow for precise monitoring of system temperatures, ensuring that fans operate at the ideal speed for cooling efficiency.
  • Automatic Fan Speed Control: With its smart control algorithms, the device can automatically adjust fan speeds based on the thermal inputs, reducing the need for manual intervention and maintaining system stability.
  • PWM Control: The device supports Pulse Width Modulation (PWM) control, which provides smooth and accurate fan speed adjustments, leading to quieter operation and extended fan life.
  • Energy Efficient: By optimizing fan speeds, the EMC2013-2 helps in reducing the overall power consumption of the system, leading to energy savings and a reduced carbon footprint.
  • Easy Integration: Designed with a user-friendly interface, the EMC2013-2 can be easily integrated into existing designs, minimizing development time and cost.
  • Robust Protection: The device includes built-in features to protect against over-temperature, over-voltage, and other potential fault conditions, enhancing system reliability.

Applications

The versatility of the EMC2013-2 makes it suitable for a wide range of applications, including:

  • Personal Computers and Workstations
  • Notebooks and Ultrabooks
  • Servers and Data Centers
  • Telecommunication Equipment
  • Storage Systems
  • Embedded Systems

With its precision control and robust design, the EMC2013-2 from Microchip Technology is an ideal solution for designers looking to enhance the thermal management of their systems. Its compact footprint and comprehensive feature set make it a valuable addition to any electronic cooling strategy.

You May Also Be Interested in

Maxim Integrated
IC CPU PERIPHERAL MON 24-TSSOP
Lowest to €2.2878
ECAD model for DS1780E
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
ECAD model for MC32703
Nuvoton Technology Corporation of America
IC SMBUS TEMP SENSOR 8MSOP
Lowest to €11.1317
ECAD model for NCT7717
ON Semiconductor
dBCool® Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24QSOP
Lowest to €7.3491
ECAD model for ADT7468ARQZ
ON Semiconductor
Complete Thermal and System Management Controller | IC CNTRL SYS REF/EEPROM 48LQFP
Lowest to €2.1866
ECAD model for ADM1026JST
NXP / Nexperia
IC TEMP SENSOR DDR 3.3V 8-HXSON / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-HXSON (2x3)
Need more? Email Us
ECAD model for SE97TL,147
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
ECAD model for 530164B40162G
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to €86.8718
ECAD model for LTC2986ILX-1
ON Semiconductor
Intelligent Temperature Monitor and PWM Fan Controller | IC SNSR TEMP/FAN PWM CTRL 16QSOP
Lowest to €7.3044
ECAD model for ADM1030ARQZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention