EN
  • EN
  • DE

EMC2113-1-AP-TR

Part No EMC2113-1-AP-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC RPM FAN CTRLR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Accuracy ±1°C
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 015295-EMC2113-1-AP-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2113-1-AP-TR CAD Model

Description

EMC2113-1-AP-TR Temperature Sensor by Microchip Technology

The EMC2113-1-AP-TR is a high-performance, low-power temperature sensor designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is specifically engineered to provide precise temperature monitoring for a variety of applications, including personal computers, servers, data storage systems, and other embedded systems.

Featuring a dual-channel design, the EMC2113-1-AP-TR is capable of monitoring both its own temperature and the temperature of an external diode, such as a CPU or GPU. This flexibility allows system designers to keep a close eye on critical components, ensuring that they operate within their specified temperature ranges for optimal performance and reliability.

One of the key attributes of the EMC2113-1-AP-TR is its SMBus interface, which allows for easy integration into existing systems. This standardized communication protocol ensures compatibility with a wide range of host controllers, making the sensor a versatile choice for designers. Additionally, the sensor's programmable temperature thresholds enable automatic fan speed control, which helps to reduce system noise and power consumption while maintaining appropriate cooling levels.

With its small form factor, the EMC2113-1-AP-TR comes in a compact 10-MSOP package, making it an ideal solution for space-constrained applications. Its tape and reel packaging (indicated by the 'TR' suffix) is suitable for automated assembly processes, facilitating efficient manufacturing and scalability for high-volume production.

Key features of the EMC2113-1-AP-TR include:

  • High accuracy and resolution for both internal and external temperature measurements
  • Programmable temperature thresholds for fan control
  • Low operating voltage and power consumption
  • SMBus 2.0 compatible interface
  • Compact 10-MSOP package for easy integration into various designs

Overall, the EMC2113-1-AP-TR from Microchip Technology represents a robust solution for designers looking to incorporate advanced thermal management into their systems. Its precision, programmability, and ease of use make it a valuable component in ensuring system stability and longevity.

You May Also Be Interested in

Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7039 $59.4858
53+ $2.2185 $117.5805
81+ $2.1492 $174.0852
112+ $2.0798 $232.9376
144+ $2.0105 $289.5120
193+ $1.8025 $347.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess