The BUK445-60A is a high-performance PowerMOS transistor produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This device is designed to deliver efficient power management and control in a wide array of applications, making it a versatile component for engineers and designers alike.
Key Features
- High Current Capability: The BUK445-60A is capable of handling high currents up to 61A, making it suitable for high-power applications.
- Low On-Resistance: With an on-resistance (RDS(on)) of just 0.028 Ω, this transistor ensures minimal power loss and improved efficiency.
- High-Speed Switching: The device is optimized for fast switching, reducing transition losses and enabling efficient operation at high frequencies.
- Robust Design: The BUK445-60A is built to withstand tough conditions, featuring a ruggedized design that enhances reliability and longevity.
- Integrated Protection Features: It includes built-in protection mechanisms such as over-temperature and over-current protection, safeguarding the device and the system it operates within.
Applications
The BUK445-60A is ideally suited for a range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Automotive systems
- Power management in computing and telecommunications
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
60V |
| Continuous drain current (ID) |
61A |
| Power dissipation (PD) |
200W |
| Operating temperature range |
-55°C to +175°C |
In conclusion, the BUK445-60A from NXP Semiconductors is a robust and efficient solution for power control and management in high-demand systems. Its combination of high current handling, low on-resistance, and fast switching capabilities, along with its protection features, make it a top choice for designers looking to optimize performance and reliability.