EN
  • EN
  • DE

EMC6N300-CK-TR-SMSC

Part No EMC6N300-CK-TR-SMSC
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Microchip Technology
Win Source Part Number 258715-EMC6N300-CK-TR-SMSC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMC6N300-CK-TR-SMSC CAD Model

Description

Product Overview

The EMC6N300-CK-TR-SMSC is a sophisticated environmental monitoring solution from Microchip Technology, designed to cater to the needs of modern computing and electronic systems. This advanced product is engineered to provide precise monitoring and control of system temperatures, voltages, and fan speeds, ensuring optimal performance and reliability of your equipment.

Key Features

  • Temperature Monitoring: The EMC6N300-CK-TR-SMSC is equipped with multiple temperature sensor inputs, allowing for real-time monitoring of various components within the system. This ensures that devices operate within their thermal limits, thereby preventing overheating and potential damage.
  • Voltage Regulation: This product includes features for monitoring critical system voltages. By keeping an eye on the power supply levels, it helps maintain system stability and protects against voltage-related issues.
  • Fan Control: With its fan control capabilities, the EMC6N300-CK-TR-SMSC can adjust fan speeds based on the temperature data it collects. This dynamic adjustment helps reduce noise levels and power consumption while maintaining proper cooling.
  • Interface Options: The device offers a variety of interface options for communication with the host system, making it a versatile choice for integration into different types of electronic systems.

Applications

The EMC6N300-CK-TR-SMSC is ideal for use in a wide range of applications, including:

  • Desktop and laptop computers
  • Server systems
  • Networking equipment
  • Telecommunications hardware
  • Industrial computing platforms

Quality and Reliability

As a product of Microchip Technology, the EMC6N300-CK-TR-SMSC is manufactured to meet high standards of quality and reliability. It is designed to withstand the rigors of continuous operation in challenging environments, ensuring long-term performance and stability.

Product Packaging

The EMC6N300-CK-TR-SMSC is available in a convenient tape and reel packaging, facilitating efficient assembly during the manufacturing process. This packaging option is particularly beneficial for high-volume production, providing ease of handling and placement by automated equipment.

Overall, the EMC6N300-CK-TR-SMSC from Microchip Technology is a comprehensive environmental monitoring solution that offers exceptional functionality and flexibility, making it an essential component for managing the health and performance of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess