EN
  • EN
  • DE

DS1557WP-120IND+

Part No DS1557WP-120IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Alarm Rtc, -40 To 85Deg C, Powercap-34 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Date Format YY-MM-DD-dd
Interface Parallel
Lead Free Yes
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 512 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Mount Surface Mount
Number of Pins 34
Operating Supply Voltage 3.3 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1030426-DS1557WP-120IND+
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1557WP-120IND+ CAD Model

Description

Maxim Integrated DS1557WP-120IND+ Nonvolatile Timekeeping RAM

The DS1557WP-120IND+ is a high-quality, robust nonvolatile timekeeping RAM module designed and manufactured by Maxim Integrated. This memory module combines a full-featured real-time clock (RTC) with a 2K x 8 nonvolatile static RAM and a crystal, all encapsulated in a durable 34-Pin PowerCap Module package. It is specifically engineered to withstand industrial temperature ranges, making it ideal for applications that operate under extreme conditions.

This product is designed to provide reliable timekeeping and data storage over a long period, with a battery life that typically lasts for more than 10 years. The built-in lithium energy source and the RTC maintain the time and date, even when the main power is turned off. The DS1557WP-120IND+ operates with a voltage range of 4.5V to 5.5V and features an active current of 15mA and a standby current of 500nA, ensuring low power consumption.

The RTC of the DS1557WP-120IND+ offers a full range of functions including seconds, minutes, hours, day, date, month, and year, with leap year compensation valid up to the year 2100. It also provides a programmable alarm and interrupt function, which can be set to trigger on a variety of events, making it a versatile component for time-critical applications.

With its integrated power-fail write-protection feature, the DS1557WP-120IND+ ensures that all data is retained in the event of a power loss. This makes it particularly suitable for mission-critical systems where data integrity is paramount. The nonvolatile nature of the static RAM means that data is not lost when power is removed, which is crucial for maintaining system state and historical information across power cycles.

Overall, the DS1557WP-120IND+ from Maxim Integrated is a highly reliable and secure choice for designers and engineers looking for a memory and real-time clock solution that can perform consistently in industrial environments. Its combination of durability, low power consumption, and comprehensive timekeeping features make it an indispensable component for a wide array of applications, including embedded systems, utility meters, industrial controllers, and other systems requiring a dependable time base and persistent memory storage.

You May Also Be Interested in

Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3881 $76.1643
6+ $20.8316 $124.9896
9+ $20.1802 $181.6218
12+ $19.5299 $234.3588
16+ $18.8785 $302.0560
21+ $16.9254 $355.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess