EN
  • EN
  • DE

DS1374U-3+

Part No DS1374U-3+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type Binary Counter
Features Alarm, Square Wave Output, Trickle-Charger, Watchdog Timer
Memory Size -
Time Format Binary
Date Format Binary
Interface I²C, 2-Wire Serial
Voltage - Supply 2.7V ~ 3.3V
Voltage - Supply, Battery 1.3V ~ 3.7V
Current - Timekeeping (Max) 125µA @ 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number DS1374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356526-DS1374U-3+
Ultra Librarian 3D Model Ultra Librarian DS1374U-3+ CAD Model

Description

The DS1374U-3+ from Maxim Integrated is a highly sophisticated real-time clock (RTC) that offers a multitude of features for timekeeping applications across various industries. This integrated circuit (IC) is designed to provide precise time and date information, with the added convenience of a digital stopwatch function.

Key Features:

  • Binary Counter: The DS1374U-3+ is equipped with a 32-bit binary counter that is capable of counting seconds, minutes, hours, days, and even up to a century, ensuring long-term reliability for timekeeping tasks.
  • Watchdog Timer: A built-in watchdog timer enhances the safety and reliability of systems by initiating a system reset if the main program fails to operate properly.
  • Trickle-Charge Capability: This RTC includes a trickle-charge feature that allows the connection of an external capacitor or a rechargeable battery, ensuring the clock continues to run during power outages.
  • Multiple Alarm Functions: The device offers programmable alarms that can be set to trigger on seconds, minutes, hours, and days, providing flexibility for various application needs.
  • Bus Interface: The DS1374U-3+ communicates via an I²C serial interface, which is widely used and facilitates easy integration into existing systems.
  • Compact Package: Housed in an 8-pin µSOP package, this RTC is designed for space-constrained applications without compromising on functionality.

Applications:

The DS1374U-3+ is ideal for a broad range of applications that require accurate timekeeping and system monitoring, such as:

  • Networking equipment (routers, switches, servers)
  • Consumer electronics (set-top boxes, digital recording devices)
  • Industrial systems (factory automation, PLCs)
  • Portable medical devices
  • Point-of-sale (POS) terminals

Technical Specifications:

With a supply voltage range of 2.97V to 5.5V and an operating temperature range of -40°C to +85°C, the DS1374U-3+ is designed to perform reliably in a variety of conditions. Its low power consumption makes it an excellent choice for battery-powered applications.

For detailed technical specifications, datasheets, and support resources, visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess