EN
  • EN
  • DE

DS1553W-120+

Part No DS1553W-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock Parallel 8Kbyte Clock/Calendar/Watchdog Timekeeper 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.97 V ~ 3.63 V
Current - Timekeeping (Maximum) 2mA @ 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 773034-DS1553W-120+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1553
Introduction Date July 30, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1553W-120+ CAD Model

Description

The DS1553W-120+ is a full-featured timekeeping RAM that combines a binary counter and 64kB of static RAM, integrated together to provide both a durable real-time clock (RTC) and memory storage in a single package. This product is designed and manufactured by Maxim Integrated, a company known for their reliable and high-quality integrated circuits.

The DS1553W-120+ operates with a voltage range of 2.7V to 5.5V, making it suitable for a wide array of applications, including telecommunications, industrial systems, and embedded electronics. Its timekeeping function is maintained for more than 10 years at standard temperatures with the help of an onboard lithium battery, ensuring a long-lasting and stable operation.

Key Features

  • Real-Time Clock: Keeps track of hundredths of seconds, seconds, minutes, hours, days, date of the month, months, and years.
  • Memory: 64kB of static RAM provides ample storage for data logging and other memory-intensive tasks.
  • Power Management: Features a built-in power-fail circuit that automatically switches to the battery when power is interrupted, ensuring seamless timekeeping and data retention.
  • Programmable Alarm: The DS1553W-120+ includes a programmable alarm function that can be set to trigger on a specific date, day of the week, or after a specified time interval.
  • Watchdog Timer: A versatile watchdog timer is included to help reset a system if it becomes unresponsive.
  • Temperature Range: Operates effectively across a wide temperature range, making it suitable for various environments.
  • Package: Encased in a durable, surface-mountable module for easy integration into a variety of designs.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Network Hardware
  • Utility Power Meters

The DS1553W-120+ is a versatile, high-quality timekeeping RAM that offers the reliability and performance expected from Maxim Integrated products. Its robust feature set and long-term battery-backed operation make it an excellent choice for designers looking for a dependable RTC and memory solution.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess