Maxim Integrated DS1110LE-125+ Delay Line IC
The DS1110LE-125+ is a high-quality, precision delay line integrated circuit produced by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal products. This particular component is designed to provide users with a reliable and adjustable means of delaying digital signals, ensuring synchronized timing in a variety of electronic applications.
The DS1110LE-125+ offers a delay range of 5ns to 500ns across ten equally spaced taps, providing designers with the flexibility to fine-tune timing requirements with accuracy. This feature is particularly useful in applications such as signal processing, wave shaping, and timing adjustments in digital circuits where precise timing is crucial.
Key Features:
- Delay Range: The device provides a delay range from 5ns to 500ns, allowing for precise timing adjustments.
- Number of Taps: Equipped with 10 taps, the DS1110LE-125+ enables users to select the desired delay increment easily.
- Supply Voltage: It operates at a supply voltage of 3.3V, making it suitable for low-voltage applications.
- Temperature Range: The IC is operational over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.
- Packaging: This component comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications.
With its precise delay increments and robust performance, the DS1110LE-125+ is an excellent choice for engineers who require a dependable method to manage signal timing. Whether it's for fine-tuning the timing of a microprocessor interface or synchronizing a communication protocol, this delay line IC from Maxim Integrated stands out for its precision and versatility.
By integrating the DS1110LE-125+ into their designs, developers can expect a boost in system performance and reliability, knowing that their timing requirements are met with the utmost accuracy. Maxim Integrated's commitment to quality ensures that this delay line IC will perform consistently, making it a solid investment for any timing-critical application.