EN
  • EN
  • DE

61F-AN AC220

Part No 61F-AN AC220
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CONTROL LIQ LEV 220VAC DIN RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Alternate Supply Control
Voltage - Supply 220VAC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian 61F-AN AC220 CAD Model

Description

NULL

You May Also Be Interested in

Mueller Electric Co
DUAL FUNCTION SIMPLEX ALARM
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 110/220VAC DINRAIL
Need more? Email Us
Omron
CONTROL LIQ LEV 110/120VAC CHAS
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 200VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 110/220VAC DINRAIL
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess