EN
  • EN
  • DE

DS1013S-20/T&R

Part No DS1013S-20/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 20NS 16SOIC  /  Delay Line IC Multiple, NonProgrammable Tap 20ns 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Function Multiple, NonProgrammable
Delay to 1st Tap 20ns
Available Total Delays 20ns
Number of Independent Delays 3
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1013
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 992277-DS1013S-20/T&R
Ultra Librarian 3D Model Ultra Librarian DS1013S-20/T&R CAD Model

Description

Maxim Integrated's DS1013S-20/T&R: A Robust Programmable Delay Line

The DS1013S-20/T&R is a high-quality programmable delay line component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision silicon delay line offers a programmable delay from 5ns to 500ns, making it an ideal solution for timing adjustment in various digital circuits. Its versatility and reliability make it a valuable component for engineers looking to optimize the timing characteristics of their designs.

This delay line features a 5-tap silicon delay line with tap increments of 100ns, providing users with the flexibility to achieve precise timing adjustments. Each tap's delay is both temperature and voltage compensated, ensuring stable performance across diverse operating conditions. The DS1013S-20/T&R is designed to operate over a wide temperature range, from -40°C to +85°C, making it suitable for use in environments with extreme temperature variations.

With its surface-mount SOIC-8 package, the DS1013S-20/T&R is compact and easy to integrate into PCB designs, saving valuable board space while providing high reliability. The device is also available in tape and reel (T&R) packaging, which facilitates automated assembly processes and is ideal for high-volume production.

The DS1013S-20/T&R is perfect for applications requiring precise delay lines, such as signal processing, clock distribution networks, and timing adjustments in digital communication systems. Its robust design ensures minimal signal degradation, providing clean and stable signal delays essential for maintaining the integrity of digital signals in complex electronic systems.

Maxim Integrated's commitment to quality is evident in the DS1013S-20/T&R, as it meets stringent industry standards and undergoes rigorous testing to ensure top performance. With its precise delay control, stable performance, and ease of use, the DS1013S-20/T&R is an excellent choice for engineers looking to enhance the timing precision of their electronic designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess