Maxim Integrated DS1013K-70 Programmable Delay Line
The DS1013K-70 is a high-quality, versatile programmable delay line product from Maxim Integrated, designed to meet the needs of a variety of applications requiring precise timing adjustments. This device is part of the DS1013 EconOscillator™ family, which is renowned for its reliability and performance in timing control solutions.
The DS1013K-70 offers a wide range of programmable delays, making it an ideal choice for system synchronization, waveform generation, and signal processing tasks. The delay range is adjustable from 5ns to 500ns with a step resolution of 5ns, which allows for fine-tuning of the signal timing to achieve optimal system performance.
Featuring a 5V single supply voltage and a low-power CMOS technology, the DS1013K-70 is designed for easy integration into a variety of digital systems. The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications without compromising on functionality.
Key Features:
- Programmable delay range: 5ns to 500ns
- Step resolution: 5ns
- Supply voltage: 5V ±10%
- Operating temperature range: -40°C to +85°C
- 8-pin SOIC package for compact footprint
- Three-state output for easy cascading
- Low-power CMOS technology
The DS1013K-70's three-state output feature allows multiple devices to be cascaded, providing even longer delays if required. This makes it an excellent choice for complex timing solutions where multiple delays need to be precisely coordinated.
Whether you're designing a new system or upgrading an existing one, the DS1013K-70 from Maxim Integrated offers the precision, flexibility, and reliability you need for your timing control requirements. Its ease of use and integration capabilities make it a go-to solution for engineers looking to optimize their designs for speed and efficiency.