The DS1000Z-35/TR is a high-precision silicon delay line product from Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This innovative component offers a fixed-delay line with delays available from 1µs to 5µs in 100ns increments. The DS1000Z-35/TR, in particular, provides a 3.5µs delay, making it an ideal choice for a wide range of timing and synchronization applications across various industries.
Key Features
- Accurate Delay Times: The DS1000Z-35/TR ensures precise and stable delay times that are critical in timing-sensitive applications.
- Low Voltage Operation: This component operates at a voltage range of 4.5V to 5.5V, making it suitable for low-power applications.
- Temperature Stability: The delay is stable over the full temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
- Compact Packaging: Available in an 8-pin SO package, it is designed for space-saving on PCBs and is suitable for high-density mounting.
- TTL/CMOS Compatible: The output of the DS1000Z-35/TR is both TTL and CMOS compatible, allowing for easy integration into a wide variety of digital systems.
Applications
The DS1000Z-35/TR is versatile and can be used in numerous applications, including:
- Microprocessor systems
- Time delay generation
- Bus arbitration
- Signal processing
- Sequential logic
- Industrial controls
Quality and Reliability
Maxim Integrated is committed to delivering products of the highest quality and reliability. The DS1000Z-35/TR delay line is manufactured under stringent quality control processes, ensuring consistent performance and longevity for critical applications. As with all Maxim Integrated products, this delay line is backed by the company's comprehensive technical support and reliability assurance.