The DS1000S-075 is a highly versatile and reliable silicon delay line product from Maxim Integrated, designed to provide precise and stable delays for digital signals. This innovative component is an essential building block in a variety of timing control applications across multiple industries, including telecommunications, data processing, and consumer electronics.
Key Features
- Accuracy and Stability: The DS1000S-075 offers a delay range of 75 nanoseconds with minimal signal distortion, ensuring high accuracy and stability in timing-sensitive applications.
- Five Programmable Delay Lines: It includes five equally spaced taps, providing multiple delay values which can be utilized for precise timing adjustments and signal processing.
- Low Voltage Operation: This delay line operates at a voltage range of 4.5V to 5.5V, making it suitable for low-power applications and compatible with TTL and CMOS logic levels.
- Temperature Compensated: The delays are compensated for temperature variations, ensuring reliable performance across a wide operating temperature range.
- Compact Packaging: The DS1000S-075 comes in a small 8-pin SO package, allowing for efficient use of board space in dense circuit designs.
Applications
The DS1000S-075 is ideal for a range of applications such as signal synchronization, clock distribution, pulse-width modulation, and time-delay relays. Its robust design also makes it suitable for use in harsh industrial environments where consistent and dependable performance is critical.
Technical Specifications
| Parameter |
Value |
| Delay Range |
75ns |
| Operating Voltage |
4.5V to 5.5V |
| Temperature Range |
-40°C to +85°C |
| Package Type |
8-pin SO |
In summary, the DS1000S-075 from Maxim Integrated is a high-quality delay line that offers precision, stability, and flexibility for a wide array of electronic designs. Its compact form factor and robust performance specifications make it an excellent choice for designers looking to enhance the timing accuracy of their systems.