EN
  • EN
  • DE

SCC2692AE1B44,528

Part No SCC2692AE1B44,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44QFP / UART IC 2, DUART Channel 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number SCC26
Other Names 935262497528,SCC2692AE1B44-T,SCC2692AE1B44-T
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260731-SCC2692AE1B44,528
Ultra Librarian 3D Model Ultra Librarian SCC2692AE1B44,528 CAD Model

Description

The SCC2692AE1B44,528 from NXP Semiconductors is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit designed to facilitate serial communication in a wide array of applications. This versatile chip is an ideal choice for embedded systems that require reliable serial connectivity with minimal design complexity.

Key Features:

  • Dual Channel: Equipped with two independent full-duplex UART channels, it allows simultaneous data processing, enhancing communication efficiency.
  • Baud Rate: Supports a wide range of baud rates, providing flexibility to interface with various peripherals at different speeds.
  • Data Format: Configurable data format with 5 to 8 data bits, 1 or 2 stop bits, and even, odd, or no parity bit selection, catering to custom communication protocols.
  • Buffering: Each UART contains a 64-byte FIFO (First In First Out) buffer, which helps to reduce the load on the CPU and improves data handling.
  • Modem Control: Includes full modem control capability, which is essential for establishing and maintaining serial communication links.
  • Programmable: Offers programmable interrupt prioritization, ensuring critical data is processed in a timely manner.
  • Power Consumption: Features low power consumption, making it suitable for battery-operated devices.

Applications:

This dual UART IC is widely used in applications such as:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunication systems

Technical Specifications:

Parameter Value
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +85°C
Package PLCC-44
Mounting Type Surface Mount

Overall, the NXP SCC2692AE1B44,528 dual UART IC offers a robust and reliable solution for designers looking to implement serial communication in their systems with minimal effort and maximum efficiency.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess