EN
  • EN
  • DE

DS1000-60

Part No DS1000-60
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Delay Lines
Manufacturer Maxim Integrated
Win Source Part Number 253345-DS1000-60
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1000-60 CAD Model

Description

Introducing the DS1000-60 from Maxim Integrated

The DS1000-60 is a high-performance silicon delay line product from the esteemed semiconductor manufacturer, Maxim Integrated. This innovative component is designed to provide precise, programmable delays for digital signals, making it an indispensable tool for a wide range of applications in the electronics industry.

Key Features

  • Programmable Delays: The DS1000-60 offers a range of delays that can be easily programmed to meet the specific timing requirements of your application.
  • High Precision: With its advanced design, this delay line ensures high-precision timing adjustments, helping to synchronize signals with exceptional accuracy.
  • Low Power Consumption: Engineered for efficiency, the DS1000-60 operates with minimal power consumption, making it ideal for power-sensitive designs.
  • Compact Form Factor: Its small size allows for seamless integration into space-constrained designs without compromising performance.
  • Wide Operating Temperature Range: This component is built to perform reliably across a broad range of temperatures, ensuring consistent operation in diverse environments.

Applications

The DS1000-60 is versatile and can be utilized in various applications, including:

  • Signal Processing
  • Clock Distribution Networks
  • Telecommunications Systems
  • Embedded Systems
  • Industrial Control Systems

Technical Specifications

With a delay range from 1ns to 500ns in 1ns increments, the DS1000-60 is capable of meeting the needs of even the most demanding timing applications. It operates over a supply voltage range of 4.75V to 5.25V and is available in a small 8-pin SO package.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS1000-60 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in the field.

For designers and engineers looking to enhance their digital systems with precise timing control, the DS1000-60 from Maxim Integrated is an excellent choice. Its combination of programmability, precision, and low power consumption packaged in a compact form factor makes it a valuable addition to any project requiring controlled signal delays.

You May Also Be Interested in

Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5750 $59.2250
55+ $2.1129 $116.2095
85+ $2.0468 $173.9780
117+ $1.9808 $231.7536
151+ $1.9148 $289.1348
202+ $1.7167 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess