EN
  • EN
  • DE

LTC1565-31IS8#PBF

Part No LTC1565-31IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 7TH ORDER 650KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Linear Phase, Continuous-Time Low Pass
Frequency - Cutoff or Center 650kHz
Number of Filters 1
Filter Order 7th
Supply Voltage - Operating 4.75 V to 11 V, ±4.75 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060859-LTC1565-31IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1565-31IS8#PBF CAD Model

Description

Linear Technology LTC1565-31IS8#PBF Product Overview

The LTC1565-31IS8#PBF is a high-performance, active RC lowpass filter designed by Linear Technology, now part of Analog Devices, to address a wide range of filtering applications. This integrated circuit provides a precise, easy-to-use solution for applications requiring a sharp transition from passband to stopband, low noise, and a high degree of programmability.

Key Features

  • Filter Type: The LTC1565-31IS8#PBF is an 8th order lowpass filter with a cutoff frequency that is programmable from 1Hz to 150kHz. This allows for flexibility in various applications, from audio processing to data communications.
  • Low Noise: The device boasts a low noise performance, making it ideal for high-fidelity audio applications and other noise-sensitive signal processing tasks.
  • Programmability: The cutoff frequency can be set by an external clock, or it can be directly controlled through the use of external resistors, providing users with a versatile approach to filter design.
  • Power Supply: It operates from a single 5V supply, which simplifies the power management in mixed-voltage systems.
  • Package: The LTC1565-31IS8#PBF comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

The LTC1565-31IS8#PBF is suitable for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Post-DAC filtering for digital audio
  • Signal conditioning for communication systems
  • High-quality audio applications
  • Instrumentation and control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1565-31IS8#PBF is no exception. It is designed to meet stringent industrial specifications, ensuring reliable performance in demanding environments. The part number suffix "#PBF" indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

With its combination of programmability, performance, and precision, the LTC1565-31IS8#PBF is an excellent choice for designers looking to implement high-quality filtering in their projects without the complexity and size of discrete component designs.

You May Also Be Interested in

Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $24.9942
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $3.4569

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7050 $62.1150
6+ $16.9887 $101.9322
10+ $16.4578 $164.5780
13+ $15.9269 $207.0497
17+ $15.3960 $261.7320
22+ $13.8034 $303.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess