EN
  • EN
  • DE

0781560001

Part No 0781560001
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT DIMM 240POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features Position DIMM DDR3 SDRAM Socket Surface Mount
Manufacturer Molex, LLC
Series 78156
Package Tray
Mounting Surface Mount
Family Name 078156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 078156-0001, 078156-0001-P, 0781560001-P, 78156-0001, 78156-0001-P, 781560001, 781560001-P, WM7358
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908426-0781560001
Ultra Librarian 3D Model Ultra Librarian 0781560001 CAD Model

Description

The Molex DDR3 SDRAM Socket is a surface mount position DIMM connector that features a 78156 series.

  • Series: 78156
  • Packaging: Trays
  • Family Name: 078156
  • Supply and Demand Status: Balanced
  • Pieces per Package: 80
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 16 weeks
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Other Part Numbers: 078156-0001, 078156-0001-P, 0781560001-P, 78156-0001, 78156-0001-P, 781560001, 781560001-P, WM7358

You May Also Be Interested in

Amphenol
DDR4 288P SMT ASSY / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS R/A SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS SMD / 240 Position DIMM DDR2 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $8.4151
TE Connectivity
VLP DDR3 DIMM 240POS. 1.0PITCH
Lowest to $4.3040
TE Connectivity
DDR4 SODIMM 260P 5.2H RVS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess