Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331542-MX27C1000QC-55
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C1000QC-55 CAD Model

Description

The MX27C1000QC-55 is an integrated circuit manufactured by Macronix.

  • Category: memory
  • Popularity: medium
  • Use: in various electronic devices, such as computers, printers, and other data storage devices
  • Features: highly reliable, excellent performance and durability

You May Also Be Interested in

Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C8000PC-12
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.8660
ECAD model for M27C1001-70F1
Cypress Semiconductor Corp
EPROM UV 128K-bit 16K x 8 45ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY7C251-45WMB
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C256B-12C6
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C128-200DC
Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ECAD model for MX27C4096PC-12
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV040A-15JC
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-200DC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention