Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.35x13.89)
Win Source Part Number 1210120-M27C256B-12C6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M27C256B
Introduction Date July 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C256B-12C6 CAD Model

Description

The M27C256B-12C6 is a high-speed 256 Kb EPROM (Erasable Programmable Read-Only Memory) chip from STMicroelectronics, renowned for its reliability and flexibility in various computing and memory storage applications. This particular model offers a storage capacity of 256 kilobits, providing ample space for firmware, boot code, or other data that requires long-term retention without power.

Key Features

  • Access Time: With a 120ns access time, the M27C256B-12C6 allows for quick data retrieval, making it suitable for performance-critical applications.
  • Programming Voltage: The EPROM can be electrically programmed at a single 12.5V ± 0.25V, which is a standard voltage for programming EPROM devices.
  • CMOS Technology: Built using CMOS technology, it ensures low power consumption and high noise immunity.
  • UV Erasable: The data stored in the EPROM can be erased by exposing the chip to ultraviolet light, allowing for reprogramming and reuse.
  • Package: Encased in a 28-pin Ceramic DIP (Dual In-line Package), the M27C256B-12C6 is designed for durability and easy mounting on printed circuit boards.

Applications

The M27C256B-12C6 is ideal for applications that require data storage that must be preserved when power is removed. Some common applications include:

  • Embedded systems
  • Microcontroller-based systems
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Support

STMicroelectronics is committed to providing high-quality products and the M27C256B-12C6 is no exception. Customers can expect robust support and a comprehensive documentation package, including datasheets, programming guides, and application notes to facilitate the integration of this EPROM into their projects.

With its combination of speed, power efficiency, and flexibility, the M27C256B-12C6 is a reliable choice for designers looking to incorporate non-volatile memory solutions into their electronic designs.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $16.4945
ECAD model for M27C512-15F6
STMicroelectronics
EPROM UV 256K-bit 32K x 8 70ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 70NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-70XF1
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VI
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
ECAD model for FM27C512Q-120
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $18.3273
ECAD model for M27C801-100F1
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $16.0588
ECAD model for M27C1001-12F1
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC
STMicroelectronics
EPROM UV 2M-bit 256K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $6.5685
ECAD model for M27C2001-12F1
STMicroelectronics
IC EPROM UV 1MBIT 150NS 32CDIP
Lowest to $6.6005
ECAD model for M27C1001-15F1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention