Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH351B
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 175lm (160lm ~ 190lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 179 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.5A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1414 (3535 Metric)
Supplier Device Package 3535
Dimension 0.138" L x 0.138" W (3.50mm x 3.50mm)
Height - Seated (Max) 0.081" (2.06mm)
Thermal Resistance of Package 4°C/W
Base Product Number SPHWH2
Standard Package 8,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240112-SPHWH2L3D30CD4TMP3
Ultra Librarian 3D Model Ultra Librarian SPHWH2L3D30CD4TMP3 CAD Model

Description

The Samsung LH351B is a white, neutral LED lighting component that is ideal for optoelectronics applications.

  • Viewing Angle: 120 degrees
  • Forward Voltage: 2.8V
  • Maximum Current: 1.5A
  • Thermal Resistance: 4 degrees Celsius per watt
  • Color Rendering Index: 70
  • CCT: 4000K 3-Step MacAdam Ellipse
  • Flux @ 85 degrees Celsius, current-test: 175lm
  • Lumens per Watt @ current test: 179 lm/W
  • Height: 0.081 inches
  • Standard Package: 8,000
  • Mounting: SMD (SMT)

You May Also Be Interested in

Cree Inc.
LED XLAMP XH-P50 WHITE SMD / LED Uni-Color White 4000K 70 2-Pin SMD EP T/R
Need more? Email Us
ECAD model for XHP50A-00-0000-0D0BH40E5
Seoul Semiconductor Inc.
LED ZPOWER NEU WHITE 4000K 2SMD
Need more? Email Us
ECAD model for S42180-06-T2-EA
Cree Inc.
LED XLAMP COOL WHITE 5000K 4SMD / LED Uni-Color Cool White 5000K 75 4-Pin SMD T/R
Need more? Email Us
ECAD model for MLEAWT-A1-R250-0003E3
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
ECAD model for STW8Q14BE-T0,T5,U0,U7-ET-PCK
Luminus Devices Inc.
LED XNOVA COOL WHITE 5000K 0806
Lowest to $0.0245
ECAD model for MP-2016-1100-50-70
Samsung
LED COOL WHITE 5000K 80CRI 4SMD / LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Need more? Email Us
ECAD model for SPMWHT541MD5WAR0SC
Cree Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Uni-Color Cool White 6200K 2-Pin SMD EP
Need more? Email Us
ECAD model for XTEHVW-Q0-0000-00000LG50
Luminus Devices Inc.
LED SBT-90 COOL WHITE 6500K 2SMD / CONTROL TOWER STACK LIGHT MOUNTING BASE, 40CM POLE MOUNT
Need more? Email Us
ECAD model for SBT-90-W65S-F71-NA100
Cree Inc.
LED EASYWHT WARM WHT 2700K 6SMD / LED Uni-Color White 2700K 80 6-Pin SMD T/R
Need more? Email Us
ECAD model for MPLEZW-A1-0000-0000B027H

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention