EN
  • EN
  • DE

M27C160-100M6

Part No M27C160-100M6
Manufacturer STMicroelectronics
Catalog EPROM
Description 16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305189-M27C160-100M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C160-100M6 CAD Model

Description

STMicroelectronics M27C160-100M6 EPROM

The M27C160-100M6 is a high-performance 16 Mbit (2Mb x8 or 1Mb x16) UV EPROM, designed and manufactured by the renowned semiconductor company STMicroelectronics. This EPROM, which stands for Erasable Programmable Read-Only Memory, is a non-volatile memory chip that retains data without power and can be erased by exposure to strong ultraviolet light for reprogramming.

This particular model, the M27C160-100M6, boasts a 100 ns access time, making it an excellent choice for applications requiring fast data access. The memory is organized as 2 Megabytes of 8 bits or 1 Megabyte of 16 bits, providing flexibility in system design. This dual organization feature allows for easy integration into various system architectures, depending on the width of the data bus preferred.

The device comes in a compact 42-pin PDIP (Plastic Dual In-line Package) that is surface-mountable, which is ideal for space-constrained applications. Its extended temperature range also ensures reliable operation under varying environmental conditions.

Key features of the M27C160-100M6 include:

  • 16 Mbit of memory capacity
  • Fast access time: 100 ns
  • Programmable chip enable and output enable
  • Low power consumption
  • Support for byte and word mode operations
  • High reliability with data retention of over 20 years
  • UV erasable for reprogramming flexibility
  • Programmable VPP voltage

STMicroelectronics has designed the M27C160-100M6 with a focus on ease of integration, reliability, and cost-effectiveness. Its compatibility with the JEDEC standards ensures that it can be used as a drop-in replacement for other standard EPROMs, facilitating the upgrade of existing systems or the design of new ones.

Applications for this EPROM are diverse and include microprocessor systems, personal computers, gaming consoles, and industrial control systems, where a robust and reliable memory storage solution is critical. The M27C160-100M6 is a testament to STMicroelectronics' commitment to providing advanced memory solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP
Lowest to $7.1692
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess