EN
  • EN
  • DE

MAOC-011701-TR0500

Part No MAOC-011701-TR0500
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO,11.42-12.32GHZ,5MMQFN-32LD,0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency Range 11.42 ~ 12.32GHz
Frequency - Center 11.87GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 1 V ~ 13 V
2nd Harmonic, Typ (dBc) -26
Icc Max 175mA
Pushing (MHz/V) 12
Power (dBm) 5
Phase Noise Typ (dBc/Hz) -82
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-011701-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $55.9624
Analog Devices Inc.
VCO 5.1GHZ, 10.2GHZ / Oscillator VCO 4800MHz to 5400MHz/ 9600MHz to 10800MHz 5V 32-Pin QFN EP SMD T/R
Lowest to $75.7353
Crystek Corporation
OSC VCO 2110-2170MHZ SMD .5X.5"
Need more? Email Us
Crystek Corporation
VCO 1355MHZ 0.5-15V 12.7X12.7MM / 1355MHz Center Frequency 0.5 V ~ 15 V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 162.5MHZ 0.5-6V 7.62X7.62MM / 162.5MHz Center Frequency 0.5 V ~ 6 V Voltage Controlled Oscillator 5 ±5 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Lowest to $35.7556
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Lowest to $39.0491

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess