EN
  • EN
  • DE

HMC511LP5E

Part No HMC511LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency Range 4.525 ~ 5.075GHz, 9.05 ~ 10.15GHz
Frequency - Center 4.8GHz, 9.6GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 15
Icc Max 300mA
Pushing (MHz/V) 15
Power (dBm) 8±3, 12.5±3.5
Phase Noise Typ (dBc/Hz) -115
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC511
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181362-HMC511LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC511LP5E CAD Model

Description

Product Overview: HMC511LP5E by Analog Devices Inc.

The HMC511LP5E is a high-performance, easy-to-use Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc. This device is part of their Hittite Microwave Corporation product line, known for delivering exceptional quality and reliability in the field of RF and microwave circuits.

Operating within the frequency range of 7.5 GHz to 15.5 GHz, the HMC511LP5E provides a versatile solution for a wide array of applications, including point-to-point radios, satellite communication systems, and military radar. Its expansive frequency range, coupled with a fine-tuning capability via an external voltage, allows for precise frequency control, making it an ideal choice for systems that require stable and accurate signal generation.

The HMC511LP5E is housed in a compact 5x5 mm QFN package, which is perfect for space-constrained applications while still offering excellent RF performance. The device also features an integrated resonator, negative resistance device, and varactor diode, enabling it to deliver a clean, stable output with low phase noise characteristics.

Key specifications of the HMC511LP5E include a wide supply voltage range from 5V to 15V and an output power of +5 dBm, ensuring compatibility with a broad range of system designs and power requirements. Additionally, the VCO's phase noise performance is impressive, with a typical figure of -106 dBc/Hz at 100 kHz offset, which is critical for high-performance systems where signal integrity is paramount.

The HMC511LP5E also boasts robust temperature stability, maintaining consistent performance over a temperature range of -40°C to +85°C. This makes it suitable for deployment in harsh environmental conditions, where maintaining a reliable signal is crucial.

Overall, the HMC511LP5E from Analog Devices Inc. represents a blend of high-frequency operation, precision control, and durable construction, making it a top choice for engineers and designers seeking a high-quality VCO for their RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR, VC, 5.7-6.4 GHZ, TAP
Need more? Email Us
Texas Instruments
VOLTAGE CONTROLLED OSCILLATOR
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 12.7-14.2GHZ, TA
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 11.4-12.8 GHZ, T
Need more? Email Us
NXP / Nexperia
VCO 77GHZ 6MM X 6MM
Lowest to $8.7410
MACOM Technology Solutions
VCO 12.675GHZ 1.5V-12.5V 5MMX5MM
Need more? Email Us
Maxim Integrated
IC VCO OSCILLATOR UMAX
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,8.4-9.25 GHZ,5MMPQFN-
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.9624 $55.9624
3+ $45.9179 $137.7537
4+ $44.4829 $177.9316
5+ $43.0480 $215.2400
7+ $41.6131 $291.2917
9+ $37.3083 $335.7747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 521 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess