EN
  • EN
  • DE

HMC510LP5ETR

Part No HMC510LP5ETR
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency Range 4.225 ~ 4.775GHz, 8.45 ~ 9.55GHz
Frequency - Center 4.5GHz, 9GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 15
Icc Max 360mA
Pushing (MHz/V) 20
Power (dBm) -6±2, 11±3, 12.5±2.5
Phase Noise Typ (dBc/Hz) -116
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC510
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 718536-HMC510LP5ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC510LP5ETR CAD Model

Description

Introducing the HMC510LP5ETR from Analog Devices Inc.

The HMC510LP5ETR is a state-of-the-art Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is part of their Hittite Microwave Corporation product line, which is renowned for delivering exceptional signal processing performance.

Key Features

  • Frequency Range: The HMC510LP5ETR operates over a broad frequency range, making it suitable for a diverse set of applications in the RF and microwave domains.
  • Output Power: This VCO provides consistent output power across its operating frequency range, ensuring reliable performance in critical systems.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC510LP5ETR is ideal for systems where signal integrity and noise minimization are crucial.
  • Package: It comes in a compact, surface-mount package (LP5) that is designed to save board space and facilitate easier integration into dense circuit designs.
  • Supply Voltage: The device operates on a single, positive supply voltage, simplifying the power supply design.
  • Temperature Range: The HMC510LP5ETR is built to perform across a wide range of temperatures, maintaining stability and performance in varying environmental conditions.

Applications

The versatility of the HMC510LP5ETR makes it an excellent choice for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military End-Use
  • Satellite Communications Systems
  • Fiber Optic Applications

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC510LP5ETR is no exception, as it is manufactured using advanced techniques to ensure consistent performance and longevity. Customers can trust in the durability and precision of this VCO for their most demanding applications.

For detailed specifications, application notes, and additional resources, customers should consult the product datasheet or contact Analog Devices Inc. directly. The HMC510LP5ETR is more than just a component; it's a solution that drives innovation and performance in the ever-evolving field of electronics.

You May Also Be Interested in

Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 455MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 464.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 2480MHZ 0.5-15V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1720MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1800MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7556 $71.5112
4+ $29.3379 $117.3516
6+ $28.4211 $170.5266
8+ $27.5043 $220.0344
10+ $26.5875 $265.8750
13+ $23.8371 $309.8823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess