EN
  • EN
  • DE

MADP-011104-TR3000

Part No MADP-011104-TR3000
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE PIN 800V 12PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 800V
Current - Max 250 mA
Capacitance @ Vr, F 0.45pF @ 40V, 15MHz
Resistance @ If, F 2.2Ohm @ 10mA, 3GHz
Operating Temperature 175°C (TJ)
Package / Case 12-TFQFN Exposed Pad
Supplier Device Package 12-PQFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MADP-011104-TR3000 CAD Model

Description

NULL

You May Also Be Interested in

Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0591

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess