EN
  • EN
  • DE

APA3011XAI-TUL

Part No APA3011XAI-TUL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817453-APA3011XAI-TUL
Ultra Librarian 3D Model Ultra Librarian APA3011XAI-TUL CAD Model

Description

The APA3011XAI-TUL is a stereo audio power amplifier manufactured by Anpec Electronics. This amplifier is designed to deliver high-quality audio to speakers in portable devices and other audio applications.

Applications

  • Portable speakers: Powers the speakers in portable Bluetooth speakers.
  • MP3 players: Amplifies the audio signal for playback through headphones or speakers.
  • Mobile phones: Provides audio amplification for the phone's speaker.
  • Tablet computers: Drives the audio output for tablet speakers.
  • Laptop computers: Amplifies audio signals for laptop speakers.

Features

  • Stereo output: Provides two channels of audio amplification for stereo sound.
  • High output power: Delivers sufficient power to drive speakers effectively.
  • Low THD+N: Minimizes distortion for clear and high-quality audio.
  • Short-circuit protection: Protects the amplifier from damage in case of short circuits.
  • Thermal shutdown: Prevents overheating by shutting down the amplifier when the temperature exceeds a safe limit.

Benefits

  • Excellent audio quality: Delivers clear and distortion-free audio.
  • Improved speaker performance: Enhances the sound quality and volume of speakers.
  • Robust protection: Protects the amplifier from damage due to short circuits and overheating.
  • Compact design: Small size allows for easy integration into portable devices.
  • Low power consumption: Extends battery life in portable applications.

Additional Details

The APA3011XAI-TUL typically operates from a low voltage supply, such as 5V. It may include features such as adjustable gain and mute control. Refer to the Anpec datasheet for specific details on gain settings, external component requirements, and thermal considerations. Careful attention to PCB layout is essential to minimize noise and distortion.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Others
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess