EN
  • EN
  • DE

MA4P506-258

Part No MA4P506-258
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,CERAMIC_PKG,SI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Capacitance @ Vr, F 1pF @ 100V, 1MHz
Resistance @ If, F 300mOhm @ 100mA, 100MHz
Power Dissipation (Max) 15 W
Operating Temperature -65°C ~ 175°C
Package / Case Stud
Ultra Librarian 3D Model Ultra Librarian MA4P506-258 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess