EN
  • EN
  • DE

ATZB-X-212B-USB

Part No ATZB-X-212B-USB
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description USB STICK FOR SUB GHZ ZIGBIT / ZigBit™ AT86RF212B Transceiver; 802.15.4 (6LoWPAN, ZigBee®) 700MHz, 800MHz, 900MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series ZigBit™
Package Box
Type Transceiver; 802.15.4 (6LoWPAN, ZigBee®)
Frequency 700MHz, 800MHz, 900MHz
For Use With/Related Products AT86RF212B
Supplied Contents Board(s)
Base Product Number ATZB-X
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342661-ATZB-X-212B-USB
Ultra Librarian 3D Model Ultra Librarian ATZB-X-212B-USB CAD Model

Description

Microchip ATZB-X-212B-USB Image

The ATZB-X-212B-USB is a compact, low-power ZigBee USB stick provided by Microchip Technology, designed to deliver exceptional performance for wireless communication in the 2.4 GHz frequency band. This device is an ideal solution for developers and engineers looking to integrate ZigBee connectivity into their projects with minimal effort and high reliability.

Featuring an onboard ATmega256RFR2 microcontroller, the ATZB-X-212B-USB combines the industry-leading AVR microcontroller architecture with a high-performance 2.4 GHz RF transceiver. This integration facilitates the development of advanced IoT applications, including home automation, smart energy, and wireless sensor networks.

Key Features:

  • Integrated 802.15.4/ZigBee-compliant RF transceiver
  • High sensitivity and output power for extended range
  • USB interface for easy connection to PCs and embedded systems
  • Pre-certified for compliance with global RF regulations
  • Support for multiple network topologies: Star, Tree, and Mesh
  • Robust security features including AES-128 encryption
  • Low-power consumption for battery-powered applications
  • Compatible with Microchip's wireless software stacks

The ATZB-X-212B-USB is equipped with powerful software stacks that are pre-programmed, making it a versatile plug-and-play solution. Its USB interface allows it to be easily connected to a host device, enabling quick integration into existing systems without the need for complex RF design and development.

This USB stick is not only perfect for rapid prototyping but also suitable for mass production. Its ease of use and compliance with ZigBee standards make it a highly cost-effective and efficient choice for adding wireless capabilities to a wide array of electronic devices.

With its robust security features and support for various network topologies, the ATZB-X-212B-USB from Microchip Technology stands out as a reliable and flexible solution for your ZigBee wireless communication needs.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess