EN
  • EN
  • DE

LP8551TLE/NOPB

Part No LP8551TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 22V
Output Voltage 40V
Channel Output Current 50mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-uSMD
Win Source Part Number 1056929-LP8551TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8551TLE/NOPB CAD Model

Description

Product Overview: LP8551TLE/NOPB

The LP8551TLE/NOPB is a high-efficiency, high-performance LED driver designed by Texas Instruments to cater to the ever-growing demand for energy-efficient backlighting solutions in portable devices. This driver is particularly suitable for driving LEDs in notebook displays, tablets, and smartphones, providing consistent brightness and enhancing the overall visual experience.

Key Features

  • High-Efficiency Boost LED Driver: The LP8551TLE/NOPB is designed to maximize power efficiency, which is critical for battery-powered devices. Its boost converter topology ensures that the LEDs are driven with optimal efficiency.
  • Programmable Dimming Capability: The device comes with a flexible dimming control that allows for smooth and uniform dimming through both PWM (Pulse Width Modulation) and analog methods, giving designers the ability to fine-tune the backlight as per the application's requirements.
  • Integrated Protection Features: With built-in open LED and over-temperature protection, the LP8551TLE/NOPB safeguards the LED array and the driver itself, ensuring a prolonged operational life and reliability of the backlight system.
  • Adaptive Supply Control: This feature optimizes the efficiency by adjusting the LED supply voltage in response to the LED forward voltage requirements, further conserving power.
  • Small Form Factor: The driver is available in a tiny package, making it an ideal choice for space-constrained applications without compromising on performance.

Applications

The LP8551TLE/NOPB is versatile and can be used in multiple applications where efficient backlighting is essential. It is commonly used in:

  • Notebook computers
  • Tablets
  • Smartphones
  • Portable media players
  • Other handheld devices

Environmental and Quality Certifications

As part of Texas Instruments' commitment to environmental stewardship and quality, the LP8551TLE/NOPB complies with the RoHS (Restriction of Hazardous Substances) directive, which restricts the use of certain hazardous materials in electronic products. Additionally, it is lead-free and designed to meet the rigorous standards of the electronics industry for performance and reliability.

With its combination of efficiency, programmability, and compact size, the LP8551TLE/NOPB from Texas Instruments stands out as an excellent choice for designers looking to enhance the visual performance of their portable devices' displays while maintaining power efficiency.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4537 $51.5277
50+ $2.0133 $100.6650
77+ $1.9503 $150.1731
106+ $1.8874 $200.0644
138+ $1.8245 $251.7810
184+ $1.6358 $300.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess