Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Optocoupler Driver
Operating Supply Current 1.9mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 104893-LT4430ES6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4430ES6#TRPBF CAD Model

Description

The LT4430ES6#TRPBF is a precision voltage reference from Linear Technology, designed to provide a stable reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy applications. This product offers excellent temperature stability and low noise performance, making it an ideal choice for precision data conversion and regulation tasks.

Key Features

  • High Accuracy: The LT4430ES6#TRPBF boasts a high initial accuracy, ensuring precise voltage reference for critical applications.
  • Temperature Stability: With an impressive temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures.
  • Low Noise: It features low output noise, which is crucial for sensitive electronics where noise can affect performance.
  • Low Dropout Voltage: The device operates with a minimal difference between the input voltage and the output voltage, making it suitable for low-voltage applications.
  • Supply Current: It has a low supply current that enhances the overall power efficiency of the system it is used in.
  • Package: The LT4430ES6#TRPBF is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LT4430ES6#TRPBF is versatile and can be used in a variety of applications. Some of the most common applications include:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Portable test instruments
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LT4430ES6#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in even the most demanding conditions. This voltage reference is a testament to Linear Technology's dedication to providing high-quality, precision components for the electronics industry.

You May Also Be Interested in

Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 4.5A PG-TSDSO-14-22
Lowest to $2.1020
ECAD model for BTS70302EPAXUMA1
Infineon Technologies
MOSFET N-CH 75V 375A DIRECTFET / N-Channel 75 V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
Lowest to $28.7273
ECAD model for AUIRF7759L2TR
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 11A PG-DSO-14-47-EP
Lowest to $4.8912
ECAD model for BTS50081EKBXUMA1
Infineon Technologies
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a D-Pak 5-Lead Package
Lowest to $21.9355
ECAD model for AUIPS7141RTR
Microchip Technology
IC CTLR FLASHER W/TRAILER 8-SOIC / Automotive PMIC 8-SO
Need more? Email Us
ECAD model for ATA2069-TAQY
Lattice Semiconductor Corporation
IC PLATFORM MANAGER 208FTGBA
Lowest to $133.6729
ECAD model for LPTM10-12107-3FTG208I
Diodes Incorporated
ACDC DECODER,SO-8,T&R,4K / PMIC 8-SO
Lowest to $1.0246
ECAD model for AP43331NMTR-G1
NXP / Nexperia
POWER MANAGEMENT IC I.MX7 PRE-
Need more? Email Us
ECAD model for MC32PF3000A2EPR2
Infineon Technologies
MOSFET N-CH 30V 30A/40A TSDSON / N-Channel 30 V 30A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.8901
ECAD model for BSZ0500NSIATMA1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7879 $52.6669
23+ $4.4849 $103.1527
35+ $4.3334 $151.6690
50+ $4.0304 $201.5200
65+ $3.8788 $252.1220
81+ $3.7273 $301.9113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,600 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention