EN
  • EN
  • DE
  • IT

ZFRSC-4-842-S+

Part No ZFRSC-4-842-S+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description 4 WAYS PWR SPLTR, DC - 8400 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202861-ZFRSC-4-842-S+
Win Source Part Number Cross
Manufacturer Mini-Circuits
Category RF and Wireless RF Power Dividers/Splitters
Package Bulk
Product Status Active
Insertion Loss 0.6dB
Frequency 0 Hz ~ 8.4 GHz
Specifications Isolation (Typ) 6.4dB, 10° Imbalance (Max)
Size / Dimension 1.250" L x 1.250" W x 0.750" H (31.75mm x 31.75mm x 19.05mm)
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian ZFRSC-4-842-S+ CAD Model

Description

The Mini-Circuits RF Power Divider/Splitter is a high-quality electronic component designed for RF and wireless applications.

  • Frequency Range: 0 Hz to 8.4 GHz
  • Insertion Loss: 0.6dB
  • Isolation: 6.4dB
  • Imbalance: 10° maximum
  • Size: 1.250" L x 1.250" W x 0.750" H
  • Package: Module
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
BP2C1+
Lowest to $3.5909
M/A-Com Technology Solutions
AMPLIFIER,2WAYACTIVESPLITTER,2MM
Lowest to $1.3456
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287
Mini-Circuits
RF PWR DVDR 5MHZ-2GHZ 6SMD
Need more? Email Us
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
M/A-Com Technology Solutions
RF POWER DVDR 5MHZ-1.218GHZ 6SMD / RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess