Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.8dB
Frequency 2.8 GHz ~ 7.2 GHz
Specifications Isolation (Min) 10dB, 1.3 VSWR (Typ), 10° Imbalance (Max)
Size / Dimension 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
Package / Case 12-VQFN Exposed Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 710236-GP2X1+
Ultra Librarian 3D Model Ultra Librarian GP2X1+ CAD Model

Description

The GP2X1+ is an RF power divider/splitter designed for use in RF and wireless applications.

  • Isolation: minimum 10dB
  • VSWR: typical 1.3
  • Imbalance: maximum 10 degrees
  • Size: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
  • Frequency Range: 2.8 GHz to 7.2 GHz
  • Insertion Loss: 0.8dB
  • Package: 12-VQFN exposed pad
  • Supplier: Mini-Circuits
  • Packaging: tape and reel
  • Standard Package: 2,000 pcs
  • Status: active product

You May Also Be Interested in

L3 Narda-MITEQ
POWER DIVIDER ASSY, 4-WAY
Need more? Email Us
ECAD model for 30373
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $7.8281
ECAD model for ADA4302-4ACPZ-RL
Mini-Circuits
RF PWR DVDR 104MHZ-340MHZ 8SMD
Lowest to $25.2323
ECAD model for ADQ-32W+
Mini-Circuits
RF PWR DVDR 1.8-12.5GHZ 24VFQFN
Lowest to $9.3364
ECAD model for EP2C+
Panasonic
POWER DIVIDER 1000-1050MHZ
Need more? Email Us
ECAD model for EHFFD1508
M/A-Com Technology Solutions
2-WAY POWER DIVIDER ,PB-FREE EQU
Need more? Email Us
ECAD model for MAPDCC0001
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
ECAD model for PDW05758
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 8SOIC
Lowest to $3.1854
ECAD model for BP4U+
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
ECAD model for PDW06089

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7157 $52.0198
33+ $3.0488 $100.6104
51+ $2.9535 $150.6285
70+ $2.8582 $200.0740
91+ $2.7630 $251.4330
122+ $2.4771 $302.2062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,985 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention