EN
  • EN
  • DE

SPC574SADPT144S

Part No SPC574SADPT144S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC574Sx
Mounting Type Socket
Contents Board(s)
Base Product Number SPC574
Other Names -1138-SPC574SADPT144S,497-16541,497-16541,497-SPC574SADPT144S
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284050-SPC574SADPT144S
Ultra Librarian 3D Model Ultra Librarian SPC574SADPT144S CAD Model

Description

Introducing the SPC574SADPT144S Microcontroller from STMicroelectronics

The SPC574SADPT144S is a cutting-edge microcontroller produced by the renowned semiconductor manufacturer STMicroelectronics. This powerful and versatile MCU is part of the SPC5 family of 32-bit automotive microcontrollers, which are designed to meet the rigorous demands of modern automotive applications. The SPC574SADPT144S is particularly suitable for a range of uses, from engine management systems to advanced driver assistance systems (ADAS).

At the heart of the SPC574SADPT144S is a 32-bit Power Architecture® core, which delivers high-performance computing capabilities with excellent energy efficiency. With its clock speed running at up to 200 MHz, this microcontroller can handle complex tasks and control algorithms with ease, making it an ideal choice for time-critical applications.

The device comes with an impressive set of features, including:

  • Memory: The SPC574SADPT144S is equipped with up to 1.5MB of flash memory and 192KB of RAM, providing ample storage for application code and data.
  • Connectivity: This microcontroller supports a wide range of communication interfaces, such as multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) channels, and a FlexRay module, facilitating robust and flexible communication options for automotive networks.
  • Advanced Timers: A variety of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers, and Watchdog Timers, ensure precise timing and system reliability.
  • Analog-to-Digital Converters (ADCs): Multiple high-resolution ADCs provide accurate sensing capabilities, which are essential for reading various analog signals within the vehicle.
  • Security: The SPC574SADPT144S incorporates advanced security features to protect against unauthorized access and to ensure secure boot and data integrity.
  • Package: The microcontroller is offered in a 144-pin LQFP package, which is ideal for space-constrained automotive applications.

STMicroelectronics has equipped the SPC574SADPT144S with a comprehensive development ecosystem that includes software libraries, development boards, and a suite of debugging and programming tools. This facilitates rapid development and reduces time-to-market for automotive engineers and system integrators.

Whether you're developing advanced engine control units, innovative safety systems, or sophisticated vehicle infotainment applications, the SPC574SADPT144S provides the performance, flexibility, and reliability needed to drive your automotive solutions forward.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess