EN
  • EN
  • DE

AFM3100A

Part No AFM3100A
Manufacturer Essentra Components
Catalog Bumpers, Feet, Pads, Grips
Description FOOT CYLINDRICAL 1.97" DIA BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Foot
Shape Cylindrical, Tapered
Color Black
Material Nylon
Form Individual Pieces
Mounting Threaded Stud
Win Source Part Number 1039100-AFM3100A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 24
Ultra Librarian 3D Model Ultra Librarian AFM3100A CAD Model

Description

The AFM3100A is a self-adhesive bumper manufactured by Essentra Components. It belongs to the category of bumpers, feet, pads, and grips, serving to protect surfaces, dampen vibrations, and provide a non-slip footing for various applications. It is designed for ease of installation and reliable performance.

Applications

  • Protecting cabinet doors and drawers from slamming.
  • Providing a non-slip base for electronic devices (e.g., laptops, printers).
  • Dampening vibrations in machinery and equipment.
  • Spacing circuit boards or electronic components.
  • Protecting walls from door knobs.

Features

  • Self-adhesive backing for easy application.
  • Durable material construction (typically rubber or polyurethane).
  • Hemispherical or cylindrical shape for optimal cushioning.
  • Resistance to abrasion and wear.
  • Available in various sizes and colors.

Benefits

  • Reduces noise and vibration.
  • Protects surfaces from scratches and dents.
  • Provides a secure and stable footing.
  • Simple and quick installation.
  • Cost-effective solution for protection and cushioning.

Additional Details

The AFM3100A bumper is commonly made from a resilient material like polyurethane or rubber, which provides excellent cushioning and shock absorption. The self-adhesive backing allows for a strong and reliable bond to a variety of surfaces. The specific dimensions, material properties, and adhesive type can be found in the Essentra Components datasheet for the AFM3100A. Proper surface preparation (cleaning and drying) is crucial for ensuring optimal adhesion and long-lasting performance.

You May Also Be Interested in

3M
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Need more? Email Us
J.W. Winco
STEEL ZINC PLATED LEVELING FEET
Lowest to $145.6894
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
Essentra Components
Bumpers and Leveling Elements Push Fit Bumper Black Thermoplastic Elastomer 13.4mm
Lowest to $0.3072
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess