Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.8dB
Frequency 5 MHz ~ 1 GHz
Specifications Isolation (Min) 20dB, 15° Imbalance (Max)
Package / Case 14-SMD Module
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 710585-JCPS-8-10+
Ultra Librarian 3D Model Ultra Librarian JCPS-8-10+ CAD Model

Description

The 710585-JCPS-8-10+ is an RF power divider/splitter designed for applications in the frequency range of 5 MHz to 1 GHz. The Mini-Circuits is the manufacturer.

  • Isolation: 20dB (minimum)
  • Imbalance: 15° (maximum)
  • Insertion Loss: 1.8dB
  • Package: 14-SMD module
  • Mounting: Surface Mount
  • Status: Active

You May Also Be Interested in

MACOM Technology Solutions
POWER DIVIDER, 2 WAY, 2-20GHZ, 3
Lowest to $56.8495
ECAD model for MAPD-011062
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
ECAD model for 2089-6202-00
MACOM Technology Solutions
RF PWR DVDR 5MHZ-1GHZ 6SMD MODUL
Need more? Email Us
ECAD model for MAPD-009278-5T1000
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
ECAD model for 2089-6405-00
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
ECAD model for 2089-6201-00
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
ECAD model for 2089-6204-00
MACOM Technology Solutions
2-WAY POWER DIVIDER ,PB-FREE EQU
Need more? Email Us
ECAD model for MAPDCC0002
MACOM Technology Solutions
POWER_DIVIDER,2-WAY,
Need more? Email Us
ECAD model for DS-331-PIN
MACOM Technology Solutions
TAPE AND REEL FOR MAPD-007530-00
Need more? Email Us
ECAD model for MAPD-007530-0001TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.6359 $101.6359
2+ $98.4598 $196.9196
3+ $95.2837 $285.8511
4+ $92.1076 $368.4304
5+ $82.5792 $412.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 138 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention