EN
  • EN
  • DE

MAMXSS0010TR-3000

Part No MAMXSS0010TR-3000
Manufacturer M/A-Com Technology Solutions
Catalog RF Mixers
Description MIXER MMIC 1700-2000 MHZ / RF Mixer IC General Purpose Up/Down Converter 1.7GHz ~ 2GHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr MACOM Technology Solutions
Package Tape & Reel
RF Type General Purpose
Frequency 1.7GHz ~ 2GHz
Number of Mixers 1
Secondary Attributes Up/Down Converter
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAMXSS0010
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1465-1333-2,1465-1333-1,1465-1333-6
Standard Package 3,000
Win Source Part Number 994266-MAMXSS0010TR-3000
Ultra Librarian 3D Model Ultra Librarian MAMXSS0010TR-3000 CAD Model

Description

The MAMXSS0010TR-3000 is an RF mixer from MACOM Technology Solutions.

  • Manufacturer: MACOM Technology Solutions
  • Type: RF Mixer
  • Package: Tape and Reel
  • Standard Package: 3,000
  • Frequency Range: 1.7 GHz to 2 GHz
  • RF Type: General Purpose
  • Secondary Attribute: Up/Down Converter
  • Mixers: 1
  • Mounting Type: SMD (SMT)
  • Width: 0.154" (3.90mm)

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess