EN
  • EN
  • DE

M02061G-12

Part No M02061G-12
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description IC AMP OPTICAL POST MMIC PECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer M/A-Com Technology Solutions
Packaging Tray
Status Active
Type Laser Diode Driver
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 35mA
Current - Modulation 140mA
Current - Bias 150mA
Temperature Range - Operating -40°C to 95°C
Case / Package 24-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 206943-M02061G-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M02061G-12 CAD Model

Description

The M/A-Com Technology Solutions 206943-M02061G-12 is an electronic component that belongs to the category of integrated circuits.

  • Product: Laser diode driver
  • Mounting Type: Surface mount
  • Data Rate: 4.25Gbps
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer: M/A-Com Technology Solutions
  • Operating Temperature: -40°C to 95°C
  • Case/Package: 24-QFN (4x4)
  • Operating Supply Voltage: 3.3V and 5V
  • Operating Supply Current: 35mA
  • Channel: One channel
  • Current Modulation: 140mA
  • Current Bias: 150mA

You May Also Be Interested in

Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7436 $58.4616
15+ $7.9949 $119.9235
23+ $7.7454 $178.1442
31+ $7.4948 $232.3388
40+ $7.2453 $289.8120
54+ $6.4957 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess