EN
  • EN
  • DE

TCP-3133H-DT

Part No TCP-3133H-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC TUNABLE 3.3PF WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Analog Tunable Capacitor
Frequency 700MHz to 2.7GHz
Case / Package 8-WLCSP (0.83x0.65)
Win Source Part Number 1106417-TCP-3133H-DT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian TCP-3133H-DT CAD Model

Description

Introducing the TCP-3133H-DT, a state-of-the-art thermal conductivity sensor from ON Semiconductor, designed for a wide range of applications requiring precise temperature measurement and control. This advanced sensor is an essential component for industries such as automotive, consumer electronics, and industrial automation, where accurate thermal detection is crucial for system performance and safety.

Key Features:

  • High Sensitivity: The TCP-3133H-DT offers exceptional sensitivity to changes in temperature, ensuring rapid response times and accurate readings even in the most demanding environments.
  • Durable Construction: Built with robust materials, this sensor is capable of withstanding harsh conditions, including high temperatures and mechanical stresses, making it suitable for challenging industrial applications.
  • Compact Design: With its small footprint, the TCP-3133H-DT can be easily integrated into a variety of electronic systems without compromising on space or design flexibility.
  • Energy Efficient: This sensor operates with low power consumption, making it an ideal choice for battery-powered devices and systems focused on energy conservation.
  • Wide Operating Range: The TCP-3133H-DT functions effectively across a broad range of temperatures, providing reliable performance for both low and high-temperature applications.

Applications:

  • Automotive engine control systems
  • Consumer electronics thermal management
  • Industrial process control and monitoring
  • Temperature compensation in electronic circuits
  • Environmental temperature sensing

The TCP-3133H-DT sensor from ON Semiconductor is a testament to the company's commitment to innovation and quality. By integrating this sensor into your products, you can ensure precise temperature monitoring, enhance system reliability, and provide superior performance to your customers. Whether you're developing cutting-edge automotive technology, sophisticated consumer gadgets, or advanced industrial equipment, the TCP-3133H-DT is the smart choice for your thermal sensing needs.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9783 $58.6980
145+ $0.8027 $116.3915
225+ $0.7777 $174.9825
310+ $0.7526 $233.3060
400+ $0.7276 $291.0400
535+ $0.6523 $348.9805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess