EN
  • EN
  • DE

ISL58315CRTZ-T7

Part No ISL58315CRTZ-T7
Manufacturer Renesas Electronics America
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Renesas Electronics America Inc
Series SmartLinearizer™
Package Tape & Reel (TR)
Type Laser Diode Driver
Data Rate 300MHz
Number of Channels 3
Voltage - Supply 3.3V
Current - Supply 3 mA
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Mounting SMD (SMT)
Base Product Number ISL58315
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1120648-ISL58315CRTZ-T7
Ultra Librarian 3D Model Ultra Librarian ISL58315CRTZ-T7 CAD Model

Description

The ISL58315CRTZ-T7 from Renesas Electronics America is a SmartLinearizer™ integrated circuit designed for laser drivers.

  • Data Rate: 300MHz
  • Current Supply: 3mA
  • Channels: 3
  • Package: Tape & Reel (TR)
  • Standard Package: 1,000
  • MSL Level: 2 (1 Year)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3023 $58.4184
20+ $5.9916 $119.8320
30+ $5.8043 $174.1290
42+ $5.6172 $235.9224
54+ $5.4299 $293.2146
72+ $4.8682 $350.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess