EN
  • EN
  • DE

S9S12ZVL32F0CLC

Part No S9S12ZVL32F0CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893448-S9S12ZVL32F0CLC
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL32F0CLC CAD Model

Description

The NXP S9S12ZVL32F0CLC is a powerful and versatile microcontroller that forms part of the S12 MagniV portfolio, designed to deliver exceptional performance in automotive and industrial applications. This 16-bit MCU integrates a high level of analog functionality and digital peripherals, making it an ideal solution for complex control systems that require a compact and efficient design.

Key Features

  • Integrated S12Z CPU: At the heart of the S9S12ZVL32F0CLC is the S12Z core, which operates at up to 50 MHz. This core is designed for high-speed processing and real-time performance, ensuring quick response times in critical applications.
  • Memory: The device boasts 32KB of flash memory, which is highly reliable and provides ample space for robust application code. Additionally, it offers 2KB of RAM for efficient data handling and processing.
  • Advanced Analog Features: With an integrated 12-bit analog-to-digital converter (ADC), this MCU can handle complex analog signals, making it perfect for sensor-based systems. It also includes analog comparators and a voltage regulator for enhanced system integration.
  • Communication Interfaces: The MCU supports multiple communication protocols such as LIN and SCI, facilitating easy data exchange and connectivity with other components within the system.
  • Package: Encased in an 48-pin LQFP package, the S9S12ZVL32F0CLC offers a compact footprint that is suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, making it reliable for use in harsh environments typically found in automotive and industrial settings.

Applications

The S9S12ZVL32F0CLC is engineered to meet the demanding requirements of a wide range of applications. It is particularly well-suited for automotive applications such as body control modules, sensor nodes, and actuator controls. In the industrial domain, it can be utilized for motor control, process control, and automation systems where precision and reliability are paramount.

Conclusion

In conclusion, the NXP S9S12ZVL32F0CLC microcontroller is a robust and efficient solution for designers looking to develop advanced control systems. With its powerful CPU, integrated analog features, and a range of communication options, this MCU is ready to tackle the challenges of modern automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7250 $54.0750
16+ $6.3385 $101.4160
25+ $6.1404 $153.5100
34+ $5.9424 $202.0416
44+ $5.7443 $252.7492
59+ $5.1500 $303.8500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess