EN
  • EN
  • DE

ADN2841ACPZ-32-RL7

Part No ADN2841ACPZ-32-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Laser Diode Driver
Data Rate 2.7Gbps
Number of Channels 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50 mA
Current - Modulation 80mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting SMD (SMT)
Base Product Number ADN2841
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADN2841ACPZ-32-RL7,2156-ADN2841ACPZ-32-RL7,ADN2841ACPZ-32-RL7DKR,ADN2841ACPZ-32-RL7-ND,ADN2841ACPZ-32-RL7CT,ADN2841ACPZ-32-RL7TR
Standard Package 1,500
Win Source Part Number 987905-ADN2841ACPZ-32-RL7
Ultra Librarian 3D Model Ultra Librarian ADN2841ACPZ-32-RL7 CAD Model

Description

The ADN2841ACPZ-32-RL7 is a cutting-edge laser diode driver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to provide precise control and modulation of laser diodes used in fiber optic communication systems, thereby enabling high-speed data transmission over optical networks.

With its integrated automatic power control (APC) loop and modulation current control, the ADN2841ACPZ-32-RL7 ensures stable optical power output and excellent signal integrity. This is essential for applications that require consistent performance and high reliability, such as in telecommunications infrastructure, data centers, and advanced computing systems.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is surface-mountable, making it suitable for densely packed PCBs where space is at a premium. The product's part number suffix, 'RL7,' indicates that it is provided in a reel of 7-inch diameter, which is convenient for automated assembly processes.

Key features of the ADN2841ACPZ-32-RL7 include:

  • High-speed modulation capability, which is crucial for next-generation high-bandwidth applications.
  • Low power dissipation, which helps in maintaining the thermal efficiency of the system.
  • Integrated safety features, such as thermal shutdown and over-current protection, to safeguard the laser diode and ensure system longevity.
  • Flexible bias and modulation current settings, allowing for customization to specific laser diode requirements and system needs.

The ADN2841ACPZ-32-RL7 is optimized for direct modulation of laser diodes and is an ideal solution for designers looking to achieve high performance in optical communication systems. With its robust design and advanced features, it represents Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of speed and efficiency in the world of optical data transmission.

You May Also Be Interested in

Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess