EN
  • EN
  • DE

MIC3002GML-TR

Part No MIC3002GML-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER CTRLR 10GBPS 3.6V 24MLF  /  Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Controller (Fiber Optic)
Data Rate 10Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 2.3 mA
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Mounting SMD (SMT)
Base Product Number MIC3002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC3002GML TR,MIC3002GML TR-ND
Standard Package 1,000
Win Source Part Number 977878-MIC3002GML-TR
Ultra Librarian 3D Model Ultra Librarian MIC3002GML-TR CAD Model

Description

Product Overview: MIC3002GML-TR by Microchip Technology

The MIC3002GML-TR is a high-performance power management integrated circuit (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced chip is specifically tailored to meet the rigorous demands of modern electronic systems, offering a compact and efficient solution for power management requirements.

Key Features:

  • High Efficiency: The MIC3002GML-TR is engineered to provide high-efficiency power conversion, which helps in reducing the heat generation and improving the overall system reliability.
  • Compact Design: With its small form factor, this PMIC is ideal for space-constrained applications, enabling designers to minimize the footprint of their power management solutions.
  • Integrated Functions: It includes multiple integrated functions such as voltage regulation, power-on reset, and under-voltage lockout, streamlining the design process and reducing the need for additional components.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse array of applications.
  • Thermal Protection: Equipped with built-in thermal protection, the MIC3002GML-TR safeguards the system against overheating, enhancing the durability of the end product.

Applications:

The versatility of the MIC3002GML-TR makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive systems
  • Telecommunications equipment
  • Industrial controls
  • Consumer electronics

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC3002GML-TR is no exception. Manufactured to the highest standards, this PMIC ensures stable and reliable operation even in the most demanding conditions.

Ordering Information:

The MIC3002GML-TR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. Its part number reflects the tape and reel delivery method, denoted by the suffix '-TR'.

For detailed specifications, technical documentation, and support, visit Microchip Technology's official website or contact their customer service for assistance in integrating the MIC3002GML-TR into your next project.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.0187

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess