EN
  • EN
  • DE

SRV05

Part No SRV05
Manufacturer Littelfuse Inc.
Catalog Electronic Wholesale
Description The SRV05 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1258874-SRV05
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SRV05 CAD Model

Description

The SRV05 is a TVS (Transient Voltage Suppressor) diode array manufactured by Littelfuse. It's designed to protect sensitive electronic equipment from ESD (Electrostatic Discharge) and other transient voltage events. This component is commonly used to safeguard data lines and I/O ports in various electronic devices.

Applications:

  • USB Ports: Protection for USB data lines and power lines.
  • Ethernet Ports: Safeguarding Ethernet interfaces from ESD strikes.
  • HDMI Ports: Protection for HDMI data lines.
  • Keypads and Buttons: Preventing ESD damage to keypad circuits.
  • General I/O Protection: Protecting various input/output lines in electronic devices.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a low level.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Fast Response Time: Quickly responds to transient events.
  • Multi-Line Protection: Protects multiple lines with a single package.
  • Small Footprint: Available in compact surface-mount packages.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from ESD damage.
  • Reduced Downtime: Minimizes equipment failures due to ESD events.
  • Improved Product Lifespan: Extends the operational life of electronic devices.
  • Simplified Circuit Design: Provides a comprehensive ESD protection solution.
  • Compliance with Industry Standards: Meets relevant ESD immunity standards.

Additional Details:

The SRV05 is typically available in a SOT-23-6 package. It protects 5 lines. Key specifications include a working voltage of 5V, a clamping voltage typically around 9V at a specified surge current, and a low capacitance of typically less than 5pF per line. It is designed to meet industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). Operating temperature ranges typically span from -40°C to +85°C. Always refer to the manufacturer's datasheet for detailed electrical characteristics, surge waveforms, and application notes to ensure proper selection and implementation in your target circuit.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1836 $57.8340
765+ $0.1513 $115.7445
1,185+ $0.1467 $173.8395
1,640+ $0.1409 $231.0760
2,120+ $0.1363 $288.9560
2,835+ $0.1224 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess