The SN74HC14 device from Texas Instruments is a high-performance, hex inverter integrated circuit featuring Schmitt-trigger inputs. Specifically designed to be used in systems requiring high noise immunity and stable output, this component belongs to the 74HC family, which operates at a higher speed than the standard 74LS logic family.
Key Features
- Logic Type: Inverter, Schmitt Trigger
- Number of Circuits: 6
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature: -40°C to 85°C
- Output Current: 4 mA
- Propagation Delay Time: 13 ns at 4.5 V
- Mounting Type: Through Hole or Surface Mount
- Package / Case: Various options including SOIC, DIP, SOP, and SSOP
Applications
The SN74HC14 is versatile and can be used in a wide range of applications. It is ideal for wave shaping, signal conditioning, and in systems that require a high degree of tolerance to slower input rise and fall times. It is commonly found in:
- Consumer Electronics
- Industrial Controls
- Medical Equipment
- Telecommunications
- Logic Interface Circuits
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HC14 is no exception. Each IC is rigorously tested to ensure it meets the stringent standards required for commercial and industrial applications. Customers can trust in the consistent performance and longevity of this product.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design simulations. This ensures that integrating the SN74HC14 into your design is as seamless as possible, backed by the expertise of Texas Instruments' technical support.