Products specifications Report Issue?

Category Circuit Protection>Lighting Protection
Mfr Littelfuse Inc.
Series PLED®
Package Tape & Reel
Voltage - Clamping 18 V
Voltage 9V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names PLED9US-ND,F6295TR,F6295CT,-PLED9US,F6295DKR
Standard Package 2,500
Win Source Part Number 981152-PLED9US
Ultra Librarian 3D Model Ultra Librarian PLED9US CAD Model

Description

The Littelfuse PLED9US is a circuit protection device that is used for LED protection.

  • Application: LED protection
  • Voltage: 9V
  • Voltage-Clamping: 18V
  • Package: DO-214AA, SMB
  • Mounting: Surface
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • Standard Package Quantity: 2,500 pieces

You May Also Be Interested in

Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.3836
ECAD model for LSP0600AJR-S
Bourns Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.5826
ECAD model for LSP0900BJR-S
Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $1.0511
ECAD model for LSP0600BJR-S
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Lowest to $0.0827
ECAD model for PLED18UQ12
ON Semiconductor
Need more? Email Us
ECAD model for SZHBL5006XV2T5G
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.5417
ECAD model for PLED9US
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 9V SMD
Need more? Email Us
ECAD model for PLED9UQ12
Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $1.3400
ECAD model for PLED13S
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Lowest to $1.9359
ECAD model for PLED18S

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5417 $65.0040
295+ $0.4446 $131.1570
455+ $0.4306 $195.9230
625+ $0.4168 $260.5000
805+ $0.4030 $324.4150
1,075+ $0.3612 $388.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,274 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention