EN
  • EN
  • DE

TDA7786CTR

Part No TDA7786CTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RECEIVER AM/FM 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Frequency AM, FM
Modulation or Protocol AM, FM
Applications AM/FM Car Radios
Current - Receiving 175mA
Data Interface I2C
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 4.7V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series TDA7786
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806308-TDA7786CTR
Ultra Librarian 3D Model Ultra Librarian TDA7786CTR CAD Model

Description

The TDA7786CTR is a high-performance signal processor designed by STMicroelectronics, specifically engineered for the demanding requirements of automotive AM/FM radio systems. This advanced integrated circuit is part of STMicroelectronics' commitment to providing innovative solutions for in-vehicle entertainment and information systems.

Key Features

  • Multi-Band Support: The TDA7786CTR offers exceptional reception quality across both AM and FM bands, ensuring clear and consistent audio performance for drivers and passengers alike.
  • Digital Signal Processing: Equipped with cutting-edge DSP technology, it delivers superior sound processing capabilities, including noise reduction and signal enhancement.
  • Integrated Audio ADCs: With built-in analog-to-digital converters, this IC simplifies system design by reducing the need for external components.
  • Programmable IF Filters: The flexibility of programmable intermediate frequency (IF) filters allows for optimal adjustment to various signal conditions and global broadcasting standards.

Applications

The TDA7786CTR is designed for use in a variety of automotive audio systems, ranging from basic radio units to complex infotainment and telematics systems. Its robust design ensures reliable operation in the challenging automotive environment, which is characterized by fluctuations in temperature and voltage, as well as electromagnetic interference (EMI).

Quality and Reliability

As with all STMicroelectronics products, the TDA7786CTR is manufactured to the highest quality standards. It is designed to meet the rigorous qualifications required for automotive applications, including extended temperature ranges and long-term reliability.

Package and Availability

The TDA7786CTR comes in a compact LQFP64 package, making it suitable for space-constrained applications. It is available through STMicroelectronics' distribution channels, ensuring easy access for manufacturers and designers.

Whether for upgrading existing systems or developing new cutting-edge automotive radios, the TDA7786CTR from STMicroelectronics offers a combination of performance, flexibility, and reliability that sets it apart in the field of automotive signal processing.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7599 $51.8391
22+ $4.7261 $103.9742
33+ $4.5784 $151.0872
46+ $4.4307 $203.8122
59+ $4.2831 $252.7029
79+ $3.8400 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 407 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess