EN
  • EN
  • DE

LTC-2621E

Part No LTC-2621E
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISP 7SEG 0.28\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 3
Size / Dimension 0.394" H x 0.891" W x 0.240" D (10.00mm x 22.64mm x 6.10mm)
Digit/Alpha Size 0.28" (7.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Orange-Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 2mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 75mW
Package / Case 16-DIP (0.300\
Ultra Librarian 3D Model Ultra Librarian LTC-2621E CAD Model

Description

NULL

You May Also Be Interested in

NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP
Lowest to $4.5703
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.43" SGL RED 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Rohm Semiconductor
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.29" OV/FL ORG 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess