EN
  • EN
  • DE

HSDL-3020-021

Part No HSDL-3020-021
Manufacturer LITE-ON Technology
Catalog IrDA Transceiver Modules
Description TXRX IR 4.0MBIT/S W/REMOTE SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Data Rate 4Mbps
Voltage - Supply 2.4 V ~ 3.6 V
Idle Current, Typ @ 25°C 2 mA
Link Range, Low Power 50cm
Orientation Side View
Operating Temperature -25°C ~ 85°C
Size 10.4mm x 2.95mm x 2.5mm
Standards IrDA 1.4
Shutdown Yes
Ultra Librarian 3D Model Ultra Librarian HSDL-3020-021 CAD Model

Description

NULL

You May Also Be Interested in

Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
TXRX IRDA 115.2KBIT 4MM 8-SMD / IRDA TX/RX 0.1152Mbps 2.5V/3.3V/5V 8-Pin Ultra Small Profile T/R
Lowest to $3.6896
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
TXRX IRDA 115.2 KBIT/S - 6-SMD 1
Lowest to $5.5602
Vishay
Serial Infrared Transceiver SIR, 115.2 kbit/s, 2.7 V to 5.5 V Operation
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Zilog
IRDA MODULE 115.2KBPS 7SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess