Products specifications Report Issue?

Category Sensors, Transducers>IrDA Transceiver Modules
Mfr Panasonic Electronic Components
Package Tape & Reel
Product Status Obsolete
Data Rate 115.2kbs (SIR)
Voltage - Supply 2.8 V ~ 4.5 V
Idle Current, Typ @ 25°C 200 nA
Link Range, Low Power 40cm
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Size 7.2mm x 1.6mm x 2.6mm
Shutdown Yes
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Other Names CND0215ADKR,CND0215ACT,CND0215ATR
Standard Package 2,500
Win Source Part Number 1111100-CND0215A
Ultra Librarian 3D Model Ultra Librarian CND0215A CAD Model

Description

This electronic component is an IrDA Transceiver Module that belongs to the Sensors, Transducers category, manufactured by Panasonic Electronic Components and can be found under the Win Source Part Number 1111100-CND0215A.

  • Package: Tape & Reel
  • Standard Package: 2,500 units
  • Data Rate: 115.2kbs (SIR)
  • Size: 7.2mm x 1.6mm x 2.6mm
  • Idle Current: 200 nA
  • Link Range, Low Power: 40cm
  • Shutdown Feature: Yes
  • Voltage Supply: 2.8 V ~ 4.5 V
  • Operating Temperature: -30°C to 85°C
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8541.49.1050
  • Status: Obsolete

You May Also Be Interested in

Broadcom Limited
Lowest to $1.4022
ECAD model for HSDL-3600#007
Others
Lowest to $3.2741
ECAD model for HSDL-1000#101
Broadcom Limited
Lowest to $6.3659
ECAD model for HSDL-1001#00
Broadcom Limited
Lowest to $1.4631
ECAD model for HSDL-3310#007
Broadcom Limited
Lowest to $11.2403
ECAD model for HSDL-1100#S07
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-1100#
Lite-On Inc.
IRDA TX/RX 0.1152Mbps 3.3V 10-Pin(8+2Tab) SMD T/R / TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
ECAD model for HSDL-3201#008
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD
Need more? Email Us
ECAD model for RPM882-H14E2A
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation
Lowest to $1.4773
ECAD model for TFDU6300-TT1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention