EN
  • EN
  • DE

HSDL-3201#018

Part No HSDL-3201#018
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description IRDA MOD TXRX 115.2KBPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - IrDA Transceiver Modules
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Obsolete
Data Rate 115.2kBaud
Voltage - Supply 2.7 V ~ 3.6 V
Idle Current, Typ @ 25°C 100 µA
Link Range, Low Power 20cm
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C
Size 8.0mm x 3.0mm x 2.5mm
Standards IrDA 1.2
Shutdown Yes
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 147939-HSDL-3201#018
Ultra Librarian 3D Model Ultra Librarian HSDL-3201#018 CAD Model

Description

The HSDL-3201#018 is an IrDA transceiver module from Lite-On Inc. It is designed for applications requiring infrared data transmission. The module has a top view orientation and comes in a tape and reel package. The standard package includes 2,500 pieces. It supports a data rate of 115.2kBaud and operates at a voltage supply range of 2.7V to 3.6V. The HSDL-3201#018 complies with the IrDA 1.2 standard and has an idle current of 100μA at 25°C. It has a low power link range of 20cm and features a shutdown mode. With its compact size and reliable performance, the HSDL-3201#018 is suitable for various applications requiring infrared data transmission.

You May Also Be Interested in

Rohm Semiconductor
MODULE IRDA 5MBPS 8SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
LITE-ON Technology
TXRX IR 4MB/S 3V FRONT VIEW SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 4MBPS 3V SMD
Lowest to $12.0441
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $0.3696
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
IRDA MODULE SIR TRANSCEIVER 1,6M
Lowest to $8.1171
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess